Espressif Systems RF Transceiver Modules - ESP32-WROOM-32 ESP32-WROOM-32

Description
Manufacturer: Espressif Win Source Part Number: 844841-ESP32-WROOM-3 2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi Transceiver Module 2.4GHz ~ 2.5GHz - Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1010-1, M321X0232R00, ESP-WROOM-32, 1904-1010-2, ESP32-WROOM-32(M103Q H3200PH3Q0), 04.09.0001050, Q13064183, 1904-1010-6
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 844841-ESP32-WROOM-3 2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi Transceiver Module 2.4GHz ~ 2.5GHz - Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1010-1, M321X0232R00, ESP-WROOM-32, 1904-1010-2, ESP32-WROOM-32(M103Q H3200PH3Q0), 04.09.0001050, Q13064183, 1904-1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROOM-32 - 844841-ESP32-WROOM-32 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROOM-32
844841-ESP32-WROOM-32
RF Transceiver Modules - ESP32-WROOM-32 844841-ESP32-WROOM-32
Manufacturer: Espressif Win Source Part Number: 844841-ESP32-WROOM-3 2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi Transceiver Module 2.4GHz ~ 2.5GHz - Surface Mount Package: Reel - TR Package: 38-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1010-1, M321X0232R00, ESP-WROOM-32, 1904-1010-2, ESP32-WROOM-32(M103Q H3200PH3Q0), 04.09.0001050, Q13064183, 1904-1010-6

Manufacturer: Espressif
Win Source Part Number: 844841-ESP32-WROOM-32
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi Transceiver Module 2.4GHz ~ 2.5GHz - Surface Mount
Package: Reel - TR
Package: 38-SMD Module
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 1904-1010-1, M321X0232R00, ESP-WROOM-32, 1904-1010-2, ESP32-WROOM-32(M103QH3200PH3Q0), 04.09.0001050, Q13064183, 1904-1010-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 844841-ESP32-WROOM-32
Product Name RF Transceiver Modules - ESP32-WROOM-32
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details