Espressif Systems RF/IF and RFID - RF Transceiver ICs ESP32-U4WDH

Description
Win Source Part Number: 1235857-ESP32-U4WDH Category: RF/IF and RFID>RF Transceiver ICs Series: ESP32 Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 4MB Flash, 448kB ROM, 520kB SRAM Power - Output: 19.5dBm RF Family/Standard: Bluetooth, WiFi Serial Interfaces: I2C, I2S, SPI, UART Package / Case: 48-QFN Supplier Device Package: 48-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1904-ESP32-U4WDHCT,1 904-ESP32-U4WDHDKR,1 904-ESP32-U4WDHTR Base Product Number: ESP32
Request a Quote
Description
Win Source Part Number: 1235857-ESP32-U4WDH Category: RF/IF and RFID>RF Transceiver ICs Series: ESP32 Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 4MB Flash, 448kB ROM, 520kB SRAM Power - Output: 19.5dBm RF Family/Standard: Bluetooth, WiFi Serial Interfaces: I2C, I2S, SPI, UART Package / Case: 48-QFN Supplier Device Package: 48-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1904-ESP32-U4WDHCT,1 904-ESP32-U4WDHDKR,1 904-ESP32-U4WDHTR Base Product Number: ESP32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESP32-U4WDH is a versatile RF transceiver integrated circuit (IC) designed for applications requiring both Bluetooth and Wi-Fi connectivity at 2.4 GHz. It features a complete system-on-chip (SoC) solution that integrates a powerful microcontroller unit (MCU) along with advanced wireless communication capabilities. The device supports various advanced peripheral interfaces, making it suitable for a wide range of applications, including IoT devices, smart home products, and wearable technology. The ESP32-U4WDH is built to operate efficiently with low power consumption, which is critical for battery-operated devices. Its compact 48-QFN package allows for easy integration into space-constrained designs. This product is part of the ESP32 series, which is known for its robust performance and reliability in wireless communication tasks.

Datasheet Summary
Powered by GS/AI

The ESP32-U4WDH is a versatile RF transceiver integrated circuit (IC) designed for applications requiring both Bluetooth and Wi-Fi connectivity at 2.4 GHz. It features a complete system-on-chip (SoC) solution that integrates a powerful microcontroller unit (MCU) along with advanced wireless communication capabilities. The device supports various advanced peripheral interfaces, making it suitable for a wide range of applications, including IoT devices, smart home products, and wearable technology. The ESP32-U4WDH is built to operate efficiently with low power consumption, which is critical for battery-operated devices. Its compact 48-QFN package allows for easy integration into space-constrained designs. This product is part of the ESP32 series, which is known for its robust performance and reliability in wireless communication tasks.

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235857-ESP32-U4WDH - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235857-ESP32-U4WDH
RF/IF and RFID - RF Transceiver ICs 1235857-ESP32-U4WDH
Win Source Part Number: 1235857-ESP32-U4WDH Category: RF/IF and RFID>RF Transceiver ICs Series: ESP32 Type: TxRx + MCU Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.4GHz Memory Size: 4MB Flash, 448kB ROM, 520kB SRAM Power - Output: 19.5dBm RF Family/Standard: Bluetooth, WiFi Serial Interfaces: I2C, I2S, SPI, UART Package / Case: 48-QFN Supplier Device Package: 48-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1904-ESP32-U4WDHCT,1 904-ESP32-U4WDHDKR,1 904-ESP32-U4WDHTR Base Product Number: ESP32

Win Source Part Number: 1235857-ESP32-U4WDH
Category: RF/IF and RFID>RF Transceiver ICs
Series: ESP32
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Memory Size: 4MB Flash, 448kB ROM, 520kB SRAM
Power - Output: 19.5dBm
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: I2C, I2S, SPI, UART
Package / Case: 48-QFN
Supplier Device Package: 48-QFN (5x5)
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Other Names: 1904-ESP32-U4WDHCT,1904-ESP32-U4WDHDKR,1904-ESP32-U4WDHTR
Base Product Number: ESP32

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ESP32-U4WDH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ESP32-U4WDH
RF and Wireless - RF Transceiver ICs ESP32-U4WDH
WIFI BT COMBO 4MB FLASH QFN48

WIFI BT COMBO 4MB FLASH QFN48

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235857-ESP32-U4WDH ESP32-U4WDH
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details