Espressif Systems RF Transceiver Modules - ESP32-SOLO-1 ESP32-SOLO-1

Description
Manufacturer: Espressif Win Source Part Number: 871239-ESP32-SOLO-1 Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-SOLO-1TR, M113SH3200PH3Q0, 1965-ESP32-SOLO-1CT, ESP32-SOLO-1(M113SH3 200PH3Q0), 1965-ESP32-SOLO-1DKR
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 871239-ESP32-SOLO-1 Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-SOLO-1TR, M113SH3200PH3Q0, 1965-ESP32-SOLO-1CT, ESP32-SOLO-1(M113SH3 200PH3Q0), 1965-ESP32-SOLO-1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-SOLO-1 - 871239-ESP32-SOLO-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-SOLO-1
871239-ESP32-SOLO-1
RF Transceiver Modules - ESP32-SOLO-1 871239-ESP32-SOLO-1
Manufacturer: Espressif Win Source Part Number: 871239-ESP32-SOLO-1 Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-SOLO-1TR, M113SH3200PH3Q0, 1965-ESP32-SOLO-1CT, ESP32-SOLO-1(M113SH3 200PH3Q0), 1965-ESP32-SOLO-1DKR

Manufacturer: Espressif
Win Source Part Number: 871239-ESP32-SOLO-1
Series: ESP32
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Package: 38-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1965-ESP32-SOLO-1TR, M113SH3200PH3Q0, 1965-ESP32-SOLO-1CT, ESP32-SOLO-1(M113SH3200PH3Q0), 1965-ESP32-SOLO-1DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 871239-ESP32-SOLO-1
Product Name RF Transceiver Modules - ESP32-SOLO-1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz C-V2X / DSRC / Wi-Fi Front End Module for Automotive - QPF1003Q - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
5 GHz WiFi FEM with Detector - AFEM-S106 - Broadcom Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation 64QAM
View Details
RF Transceiver Modules and Modems - MRF24J40MC-I/RM-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -108 dBm
View Details
3 suppliers