Espressif Systems RF/IF and RFID - RF Transceiver Modules and Modems ESP32-SOLO-1-N4

Description
Win Source Part Number: 1315298-ESP32-SOLO-1 -N4 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Data Rate: 150Mbps Memory Size: 4MB Flash, 448kB ROM, 536kB SRAM Antenna Type: Integrated, Trace Power - Output: 20dBm Sensitivity: -98dBm Utilized IC / Part: ESP32-S0WD RF Family/Standard: Bluetooth, WiFi Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Voltage - Supply: 2.3V ~ 3.6V Package / Case: 38-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Base Product Number: ESP32 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1315298-ESP32-SOLO-1 -N4 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Data Rate: 150Mbps Memory Size: 4MB Flash, 448kB ROM, 536kB SRAM Antenna Type: Integrated, Trace Power - Output: 20dBm Sensitivity: -98dBm Utilized IC / Part: ESP32-S0WD RF Family/Standard: Bluetooth, WiFi Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Voltage - Supply: 2.3V ~ 3.6V Package / Case: 38-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Base Product Number: ESP32 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1315298-ESP32-SOLO-1-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1315298-ESP32-SOLO-1-N4
RF/IF and RFID - RF Transceiver Modules and Modems 1315298-ESP32-SOLO-1-N4
Win Source Part Number: 1315298-ESP32-SOLO-1 -N4 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.5GHz Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Data Rate: 150Mbps Memory Size: 4MB Flash, 448kB ROM, 536kB SRAM Antenna Type: Integrated, Trace Power - Output: 20dBm Sensitivity: -98dBm Utilized IC / Part: ESP32-S0WD RF Family/Standard: Bluetooth, WiFi Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Voltage - Supply: 2.3V ~ 3.6V Package / Case: 38-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Base Product Number: ESP32 Product Status: Not For New Designs

Win Source Part Number: 1315298-ESP32-SOLO-1-N4
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.5GHz
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Data Rate: 150Mbps
Memory Size: 4MB Flash, 448kB ROM, 536kB SRAM
Antenna Type: Integrated, Trace
Power - Output: 20dBm
Sensitivity: -98dBm
Utilized IC / Part: ESP32-S0WD
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 38-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Base Product Number: ESP32
Product Status: Not For New Designs

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-SOLO-1-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-SOLO-1-N4
RF Transceiver Modules and Modems ESP32-SOLO-1-N4
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-SOLO-1-N4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-SOLO-1-N4
RF and Wireless - RF Transceiver Modules and Modems ESP32-SOLO-1-N4
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1315298-ESP32-SOLO-1-N4 ESP32-SOLO-1-N4 ESP32-SOLO-1-N4
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
ES Series - 869MHz RF Receiver Module - RXM-869-ES - Linx Technologies
Specs
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
2 suppliers