Espressif Systems RF and Wireless - RF Transceiver ICs ESP32-S3R2

Description
Win Source Part Number: 1355793-ESP32-S3R2 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-S3 Package: Strip Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Base Product Number: ESP32-S3 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3.3V Memory Size: 2MB PSRAM RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -98.4dBm Serial Interfaces: I²C, I²S, SPI, UART, USB Data Rate (Max): 150Mbps GPIO: 30
Request a Quote Datasheet
Description
Win Source Part Number: 1355793-ESP32-S3R2 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-S3 Package: Strip Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Base Product Number: ESP32-S3 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3.3V Memory Size: 2MB PSRAM RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -98.4dBm Serial Interfaces: I²C, I²S, SPI, UART, USB Data Rate (Max): 150Mbps GPIO: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1355793-ESP32-S3R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1355793-ESP32-S3R2
RF and Wireless - RF Transceiver ICs 1355793-ESP32-S3R2
Win Source Part Number: 1355793-ESP32-S3R2 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-S3 Package: Strip Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Base Product Number: ESP32-S3 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3.3V Memory Size: 2MB PSRAM RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -98.4dBm Serial Interfaces: I²C, I²S, SPI, UART, USB Data Rate (Max): 150Mbps GPIO: 30

Win Source Part Number: 1355793-ESP32-S3R2
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-S3
Package: Strip
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Base Product Number: ESP32-S3
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3.3V
Memory Size: 2MB PSRAM
RF Family/Standard: Bluetooth, WiFi
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 21dBm
Sensitivity: -98.4dBm
Serial Interfaces: I²C, I²S, SPI, UART, USB
Data Rate (Max): 150Mbps
GPIO: 30

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ESP32-S3R2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
ESP32-S3R2
RF and Wireless - RF Transceiver ICs ESP32-S3R2
SMD IC ESP32-S3R2, DUAL-CORE MCU

SMD IC ESP32-S3R2, DUAL-CORE MCU

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 1355793-ESP32-S3R2 ESP32-S3R2
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz
Sensitivity -98.4 dBm -98.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details