Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP32-S3FH4R2

Description
Win Source Part Number: 1370895-ESP32-S3FH4R 2 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Product Status: Active Frequency: 2.4GHz Package / Case: 41-SMD Module Base Product Number: ESP32-S3 Mounting Type: Surface Mount Voltage - Supply: 3V ~ 3.6V Memory Size: 2MB Flash, 2MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -104.5dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PCM, PWM, SDIO, SPI, UART, USB Utilized IC / Part: ESP32-S3R8 Current - Receiving: 88mA ~ 91mA Current - Transmitting: 283mA ~ 340mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370895-ESP32-S3FH4R 2 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Product Status: Active Frequency: 2.4GHz Package / Case: 41-SMD Module Base Product Number: ESP32-S3 Mounting Type: Surface Mount Voltage - Supply: 3V ~ 3.6V Memory Size: 2MB Flash, 2MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -104.5dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PCM, PWM, SDIO, SPI, UART, USB Utilized IC / Part: ESP32-S3R8 Current - Receiving: 88mA ~ 91mA Current - Transmitting: 283mA ~ 340mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370895-ESP32-S3FH4R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370895-ESP32-S3FH4R2
RF and Wireless - RF Transceiver Modules and Modems 1370895-ESP32-S3FH4R2
Win Source Part Number: 1370895-ESP32-S3FH4R 2 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Product Status: Active Frequency: 2.4GHz Package / Case: 41-SMD Module Base Product Number: ESP32-S3 Mounting Type: Surface Mount Voltage - Supply: 3V ~ 3.6V Memory Size: 2MB Flash, 2MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -104.5dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PCM, PWM, SDIO, SPI, UART, USB Utilized IC / Part: ESP32-S3R8 Current - Receiving: 88mA ~ 91mA Current - Transmitting: 283mA ~ 340mA

Win Source Part Number: 1370895-ESP32-S3FH4R2
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Product Status: Active
Frequency: 2.4GHz
Package / Case: 41-SMD Module
Base Product Number: ESP32-S3
Mounting Type: Surface Mount
Voltage - Supply: 3V ~ 3.6V
Memory Size: 2MB Flash, 2MB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 21dBm
Sensitivity: -104.5dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PCM, PWM, SDIO, SPI, UART, USB
Utilized IC / Part: ESP32-S3R8
Current - Receiving: 88mA ~ 91mA
Current - Transmitting: 283mA ~ 340mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S3FH4R2
RF and Wireless - RF Transceiver Modules and Modems ESP32-S3FH4R2
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP32-S3FH4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S3FH4R2
RF Transceiver Modules and Modems ESP32-S3FH4R2
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1370895-ESP32-S3FH4R2 ESP32-S3FH4R2 ESP32-S3FH4R2
Product Name RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm
Output Power 21 dBm -104 dBm 21 dBm
Unlock Full Specs
to access all available technical data