Win Source Part Number: 1357071-ESP32-S3
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-S3
Package: Strip
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Base Product Number: ESP32-S3
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3.3V
RF Family/Standard: Bluetooth, WiFi
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 21dBm
Sensitivity: -98.4dBm
Serial Interfaces: I²C, I²S, SPI, UART, USB
Data Rate (Max): 150Mbps
GPIO: 30
QFN-56-EP(7x7) RF Transceiver ICs ROHS
SMD IC ESP32-S3, DUAL-CORE MCU
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1357071-ESP32-S3 | ESP32-S3 | ESP32-S3 |
| Product Name | RF and Wireless - RF Transceiver ICs | Radio Frequency Chip/Antenna >> RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Package Type | 56-VFQFN Exposed Pad | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | ||
| Operating Frequency | 2412 to 2484 MHz | ||
| Sensitivity | -98.4 dBm | 21 dBm |