Espressif Systems RF Transceiver Modules and Modems ESP32-S3-WROOM-1U-N4R2

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S3-WROOM-1U-N4R2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S3-WROOM-1U-N4R2CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S3-WROOM-1U-N4R2CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S3-WROOM-1U-N4R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S3-WROOM-1U-N4R2TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S3-WROOM-1U-N4R2TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S3-WROOM-1U-N4R2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S3-WROOM-1U-N4R2DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S3-WROOM-1U-N4R2DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370925-ESP32-S3-WROOM-1U-N4R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370925-ESP32-S3-WROOM-1U-N4R2
RF and Wireless - RF Transceiver Modules and Modems 1370925-ESP32-S3-WROOM-1U-N4R2
Win Source Part Number: 1370925-ESP32-S3-WRO OM-1U-N4R2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-S3 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 41-SMD Module Base Product Number: ESP32-S3 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 2MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -103.5dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S3R2 Current - Receiving: 95mA ~ 97mA Current - Transmitting: 285mA ~ 355mA

Win Source Part Number: 1370925-ESP32-S3-WROOM-1U-N4R2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-S3
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 41-SMD Module
Base Product Number: ESP32-S3
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 384kB ROM, 2MB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included, U.FL
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 20.5dBm
Sensitivity: -103.5dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S3R2
Current - Receiving: 95mA ~ 97mA
Current - Transmitting: 285mA ~ 355mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S3-WROOM-1U-N4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S3-WROOM-1U-N4R2
RF Transceiver Modules and Modems ESP32-S3-WROOM-1U-N4R2
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S3-WROOM-1U-N4R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S3-WROOM-1U-N4R2
RF and Wireless - RF Transceiver Modules and Modems ESP32-S3-WROOM-1U-N4R2
RF TXRX MOD BLUETOOTH U.FL SMD

RF TXRX MOD BLUETOOTH U.FL SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-S3-WROOM-1U-N4R2CT-ND 1370925-ESP32-S3-WROOM-1U-N4R2 ESP32-S3-WROOM-1U-N4R2 ESP32-S3-WROOM-1U-N4R2
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm -104 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm -104 dBm
Package Type Surface Mount; 41-SMD Module 41-SMD Module Surface Mount; 41-SMD Module
Unlock Full Specs
to access all available technical data