Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Manufacturer: Espressif Systems
Category: RF/IF and RFID-- RF Transceiver Modules and Modems
Series: ESP32-S3
Package: Tape & Reel (TR) Cut Tape (CT)
Protocol: 802.11b/g/n, Bluetooth v5.0
Data Rate: 150Mbps
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 41-SMD Module
Base Product Number: ESP32-S3
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1965-ESP32-S3-WROOM-1-N4DKR-ND | ESP32-S3-WROOM-1-N4 | ESP32-S3-WROOM-1-N4 | |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID-- RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -104 dBm | -104 dBm | -104 dBm | |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm | |
| Package Type | Surface Mount; 41-SMD Module | 41-SMD Module | Surface Mount; 41-SMD Module |