Manufacturer: Espressif Systems
Category: RF and Wireless -RF Transceiver Modules and Modems
Series: ESP32-S3
Package: Strip
Package / Case: 41-SMD Module
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Current - Transmitting: 273mA ~ 330mA
Current - Receiving: 97mA ~ 100mA
Memory Size: 8MB Flash, 384kB ROM
RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 5407-ESP32-S3-MINI-1-N8CT-ND | ESP32-S3-MINI-1-N8 | ESP32-S3-MINI-1-N8 | |
| Product Name | RF and Wireless -RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Package Type | 41-SMD Module | Surface Mount; 41-SMD Module | Surface Mount; 41-SMD Module | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -104 dBm | -104 dBm | -104 dBm |