Win Source Part Number: 1354338-ESP32-S2FH4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 56-VFQFN Exposed Pad
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.8V ~ 3.6V
Memory Size: 4MB Flash
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2
Current - Receiving: 63mA ~ 68mA
Current - Transmitting: 160mA ~ 310mA
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
QFN-56-EP(7x7) RF Transceiver ICs ROHS
RF TXRX MODULE WIFI SMD
QFN-56 RF Transceiver ICs ROHS
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1354338-ESP32-S2FH4 | 1965-ESP32-S2FH4DKR-ND | ESP32-S2FH4 | ESP32-S2FH4 | ESP32-S2FH4 | 277-ESP32-S2FH4 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | Radio Frequency Chip/Antenna >> RF Transceiver ICs | RF and Wireless - RF Transceiver Modules and Modems | QFN-56 RF Transceiver ICs ROHS |
| Device Type | Rec-Trans | |||||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -97 dBm | -97 dBm | -97 dBm | -97 dBm | ||
| Output Power | 19.5 dBm | 19.5 dBm | 19.5 dBm | 19.5 dBm |