WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Win Source Part Number: 1370934-ESP32-S2FH2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 56-VFQFN Exposed Pad
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.8V ~ 3.6V
Memory Size: 2MB Flash, 128kB ROM, 320kB SRAM
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2
Current - Receiving: 63mA ~ 68mA
Current - Transmitting: 160mA ~ 310mA
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE WIFI SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1904-ESP32-S2FH2TR-ND | 1370934-ESP32-S2FH2 | ESP32-S2FH2 | ESP32-S2FH2 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -97 dBm | -97 dBm | -97 dBm | -97 dBm |
| Output Power | 19.5 dBm | 19.5 dBm | 19.5 dBm | 19.5 dBm |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | Surface Mount; 56-VFQFN Exposed Pad |