Espressif Systems RF Transceiver Modules and Modems ESP32-S2

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2TR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2DKR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S2CT-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules - ESP32-S2 - 871238-ESP32-S2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-S2
871238-ESP32-S2
RF Transceiver Modules - ESP32-S2 871238-ESP32-S2
Manufacturer: Espressif Win Source Part Number: 871238-ESP32-S2 Series: ESP32 Operating Temperature Range: -40°C ~ 125°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8517.62.0090 Other Part Number: 1965-ESP32-S2TR, 1965-ESP32-S2CT, 1965-ESP32-S2DKR

Manufacturer: Espressif
Win Source Part Number: 871238-ESP32-S2
Series: ESP32
Operating Temperature Range: -40°C ~ 125°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1965-ESP32-S2TR, 1965-ESP32-S2CT, 1965-ESP32-S2DKR

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2
RF Transceiver Modules and Modems ESP32-S2
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-S2TR-ND 871238-ESP32-S2 ESP32-S2 ESP32-S2
Product Name RF Transceiver Modules and Modems RF Transceiver Modules - ESP32-S2 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm
Package Type Surface Mount; 56-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data