The ESP32-S2-WROOM is a 2.4 GHz Wi-Fi module based on the ESP32-S2 series of SoCs, featuring a single-core 32-bit LX7 microprocessor that operates at up to 240 MHz. It includes 4 MB of SPI flash memory and supports a wide range of peripherals, including GPIO, SPI, UART, I2C, and more, making it suitable for various applications in the Internet of Things (IoT) domain. The module can operate with an input voltage of 3.0 to 3.6 V and is rated for an ambient temperature range of -40 to 85 °C. It offers both on-board PCB antenna and an option for an external antenna via a connector. The module supports Wi-Fi standards 802.11 b/g/n with a maximum bit rate of 150 Mbps. Its rich feature set and robust performance make it a viable choice for applications such as smart home devices, industrial automation, and wearable electronics.
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MOD WIFI PCB TRACE SMD
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
RF TXRX MOD WIFI PCB TRACE SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1965-ESP32-S2-WROOM-N4CT-ND | ESP32-S2-WROOM-N4 | ESP32-S2-WROOM-N4 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -97 dBm | -97 dBm | |
| Output Power | 19.5 dBm | 19.5 dBm | -97 dBm |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; 56-VFQFN Exposed Pad |