Espressif Systems RF Transceiver Modules and Modems ESP32-S2-SOLO-2-N4

Description
RF TXRX MOD WIFI PCB TRACE SMD
Request a Quote Datasheet
Description
RF TXRX MOD WIFI PCB TRACE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S2-SOLO-2-N4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-SOLO-2-N4DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-SOLO-2-N4DKR-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-SOLO-2-N4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-SOLO-2-N4CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-SOLO-2-N4CT-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-SOLO-2-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-SOLO-2-N4TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-SOLO-2-N4TR-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370905-ESP32-S2-SOLO-2-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370905-ESP32-S2-SOLO-2-N4
RF and Wireless - RF Transceiver Modules and Modems 1370905-ESP32-S2-SOLO-2-N4
Win Source Part Number: 1370905-ESP32-S2-SOL O-2-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-S2 Package: Bulk Product Status: Active Frequency: 2.4GHz Package / Case: 41-SMD Module Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 128kB ROM, 336kB SRAM RF Family/Standard: WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2 Current - Receiving: 71mA ~ 75mA Current - Transmitting: 165mA ~ 310mA

Win Source Part Number: 1370905-ESP32-S2-SOLO-2-N4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-S2
Package: Bulk
Product Status: Active
Frequency: 2.4GHz
Package / Case: 41-SMD Module
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 128kB ROM, 336kB SRAM
RF Family/Standard: WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2
Current - Receiving: 71mA ~ 75mA
Current - Transmitting: 165mA ~ 310mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2-SOLO-2-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2-SOLO-2-N4
RF Transceiver Modules and Modems ESP32-S2-SOLO-2-N4
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S2-SOLO-2-N4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2-SOLO-2-N4
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2-SOLO-2-N4
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-S2-SOLO-2-N4DKR-ND 1370905-ESP32-S2-SOLO-2-N4 ESP32-S2-SOLO-2-N4 ESP32-S2-SOLO-2-N4
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to ? C (-40.0 to ? F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm 19.5 dBm
Package Type Surface Mount; 41-SMD Module 41-SMD Module Surface Mount; 41-SMD Module
Unlock Full Specs
to access all available technical data