Espressif Systems RF Transceiver Modules and Modems ESP32-S2-MINI-2-N4

Description
RF TXRX MOD WIFI PCB TRACE SMD
Request a Quote Datasheet
Description
RF TXRX MOD WIFI PCB TRACE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-2-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-2-N4TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-2-N4TR-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-2-N4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-2-N4DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-2-N4DKR-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-2-N4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-2-N4CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-2-N4CT-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1354346-ESP32-S2-MINI-2-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1354346-ESP32-S2-MINI-2-N4
RF and Wireless - RF Transceiver Modules and Modems 1354346-ESP32-S2-MINI-2-N4
Win Source Part Number: 1354346-ESP32-S2-MIN I-2-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Frequency: 2.4GHz Package / Case: 56-VFQFN Exposed Pad Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 128kB ROM, 336kB SRAM RF Family/Standard: WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2FH4 Current - Receiving: 63mA ~ 68mA Current - Transmitting: 160mA ~ 310mA Product Status: Active

Win Source Part Number: 1354346-ESP32-S2-MINI-2-N4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Frequency: 2.4GHz
Package / Case: 56-VFQFN Exposed Pad
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 128kB ROM, 336kB SRAM
RF Family/Standard: WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2FH4
Current - Receiving: 63mA ~ 68mA
Current - Transmitting: 160mA ~ 310mA
Product Status: Active

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S2-MINI-2-N4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2-MINI-2-N4
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2-MINI-2-N4
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP32-S2-MINI-2-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2-MINI-2-N4
RF Transceiver Modules and Modems ESP32-S2-MINI-2-N4
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-S2-MINI-2-N4TR-ND 1354346-ESP32-S2-MINI-2-N4 ESP32-S2-MINI-2-N4 ESP32-S2-MINI-2-N4
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm -97 dBm 19.5 dBm
Package Type Surface Mount; 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad Surface Mount; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details