Espressif Systems RF Transceiver Modules and Modems ESP32-S2-MINI-1-N4

Description
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-1-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-1-N4TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-1-N4TR-ND
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-1-N4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-1-N4DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-1-N4DKR-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1904-ESP32-S2-MINI-1-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1904-ESP32-S2-MINI-1-N4TR-ND
RF Transceiver Modules and Modems 1904-ESP32-S2-MINI-1-N4TR-ND
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1354347-ESP32-S2-MINI-1-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1354347-ESP32-S2-MINI-1-N4
RF and Wireless - RF Transceiver Modules and Modems 1354347-ESP32-S2-MINI-1-N4
Win Source Part Number: 1354347-ESP32-S2-MIN I-1-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Strip Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 56-VFQFN Exposed Pad Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 128kB ROM, 320kB SRAM RF Family/Standard: WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2 Current - Receiving: 63mA ~ 68mA Current - Transmitting: 160mA ~ 310mA

Win Source Part Number: 1354347-ESP32-S2-MINI-1-N4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Strip
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 56-VFQFN Exposed Pad
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 128kB ROM, 320kB SRAM
RF Family/Standard: WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2
Current - Receiving: 63mA ~ 68mA
Current - Transmitting: 160mA ~ 310mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2-MINI-1-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2-MINI-1-N4
RF Transceiver Modules and Modems ESP32-S2-MINI-1-N4
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2-MINI-1-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2-MINI-1-N4
RF Transceiver Modules and Modems ESP32-S2-MINI-1-N4
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2-MINI-1-N4
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2-MINI-1-N4
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number 1965-ESP32-S2-MINI-1-N4TR-ND 1904-ESP32-S2-MINI-1-N4TR-ND 1354347-ESP32-S2-MINI-1-N4 ESP32-S2-MINI-1-N4 ESP32-S2-MINI-1-N4 ESP32-S2-MINI-1-N4
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz 2400 MHz 2412 to 2484 MHz 2412 to 2484 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm 19.5 dBm 19.5 dBm -97 dBm
Package Type Surface Mount; 56-VFQFN Exposed Pad Surface Mount; 65-SMD Module 56-VFQFN Exposed Pad Surface Mount; 56-VFQFN Exposed Pad Surface Mount; 65-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
AIR Module BoosterPack - A2530R24AZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details