Espressif Systems RF/IF and RFID - RF Transceiver ICs ESP32-S0WD

Description
Win Source Part Number: 1235858-ESP32-S0WD Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 650 Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth 4.2 Power - Output: 20dBm Sensitivity: -98dBm Data Rate (Max): 150Mbps Current - Receiving: 100mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 34 Current - Transmitting: 240mA Voltage - Supply: 3.3V Package / Case: 48-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Espressif Systems Other Names: 1904-1006-2,1904-100 6-1,1904-1006-6 Base Product Number: ESP32-S0 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235858-ESP32-S0WD Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 650 Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth 4.2 Power - Output: 20dBm Sensitivity: -98dBm Data Rate (Max): 150Mbps Current - Receiving: 100mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 34 Current - Transmitting: 240mA Voltage - Supply: 3.3V Package / Case: 48-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Espressif Systems Other Names: 1904-1006-2,1904-100 6-1,1904-1006-6 Base Product Number: ESP32-S0 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235858-ESP32-S0WD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235858-ESP32-S0WD
RF/IF and RFID - RF Transceiver ICs 1235858-ESP32-S0WD
Win Source Part Number: 1235858-ESP32-S0WD Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 650 Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth 4.2 Power - Output: 20dBm Sensitivity: -98dBm Data Rate (Max): 150Mbps Current - Receiving: 100mA RF Family/Standard: Bluetooth, WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, I2S, SPI, UART GPIO: 34 Current - Transmitting: 240mA Voltage - Supply: 3.3V Package / Case: 48-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A992C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Espressif Systems Other Names: 1904-1006-2,1904-100 6-1,1904-1006-6 Base Product Number: ESP32-S0 Product Status: Not For New Designs

Win Source Part Number: 1235858-ESP32-S0WD
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 650
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth 4.2
Power - Output: 20dBm
Sensitivity: -98dBm
Data Rate (Max): 150Mbps
Current - Receiving: 100mA
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 34
Current - Transmitting: 240mA
Voltage - Supply: 3.3V
Package / Case: 48-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Espressif Systems
Other Names: 1904-1006-2,1904-1006-1,1904-1006-6
Base Product Number: ESP32-S0
Product Status: Not For New Designs

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ESP32-S0WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ESP32-S0WD
RF and Wireless - RF Transceiver ICs ESP32-S0WD
SMD IC ESP32-S0WD, SINGLE CORE M

SMD IC ESP32-S0WD, SINGLE CORE M

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235858-ESP32-S0WD ESP32-S0WD
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 48-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details