Win Source Part Number: 1368590-ESP32-PICO-V
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 48-TFQFN Exposed Pad
Base Product Number: ESP32
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 448kB ROM, 520kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included, I-PEX
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth 4.2
Modulation: 8DPSK, DSSS, DQPSK, OFDM
Power - Output: 20.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, I²C, I²S, SDIO, SPI, PWM, UART
Current - Receiving: 95mA ~ 100mA
Current - Transmitting: 130mA ~ 240mA
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount
RF TXRX MOD BLUETOOTH I-PEX SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1368590-ESP32-PICO-V3 | 1965-ESP32-PICO-V3DKR-ND | ESP32-PICO-V3 | ESP32-PICO-V3 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz |
| Sensitivity | -97 dBm | -97 dBm | -97 dBm | -97 dBm |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm | 20.5 dBm |