Espressif Systems RF/IF and RFID - RF Transceiver Modules and Modems ESP32-PICO-V3-02

Description
Win Source Part Number: 1057992-ESP32-PICO-V 3-02 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.2 Data Rate: 150Mbps Memory Size: 8MB Flash, 2MB SRAM Antenna Type: Antenna Not Included, I-PEX Power - Output: 19.5dBm Sensitivity: -97dBm Current - Receiving: 111mA ~ 117mA Utilized IC / Part: ESP32 RF Family/Standard: Bluetooth, WiFi Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Current - Transmitting: 205mA ~ 385mA Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1965-ESP32-PICO-V3-0 2CT,1965-ESP32-PICO- V3-02DKR,1965-ESP32- PICO-V3-02TR
Request a Quote Datasheet
Description
Win Source Part Number: 1057992-ESP32-PICO-V 3-02 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.2 Data Rate: 150Mbps Memory Size: 8MB Flash, 2MB SRAM Antenna Type: Antenna Not Included, I-PEX Power - Output: 19.5dBm Sensitivity: -97dBm Current - Receiving: 111mA ~ 117mA Utilized IC / Part: ESP32 RF Family/Standard: Bluetooth, WiFi Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Current - Transmitting: 205mA ~ 385mA Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1965-ESP32-PICO-V3-0 2CT,1965-ESP32-PICO- V3-02DKR,1965-ESP32- PICO-V3-02TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1057992-ESP32-PICO-V3-02 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1057992-ESP32-PICO-V3-02
RF/IF and RFID - RF Transceiver Modules and Modems 1057992-ESP32-PICO-V3-02
Win Source Part Number: 1057992-ESP32-PICO-V 3-02 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.2 Data Rate: 150Mbps Memory Size: 8MB Flash, 2MB SRAM Antenna Type: Antenna Not Included, I-PEX Power - Output: 19.5dBm Sensitivity: -97dBm Current - Receiving: 111mA ~ 117mA Utilized IC / Part: ESP32 RF Family/Standard: Bluetooth, WiFi Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Current - Transmitting: 205mA ~ 385mA Voltage - Supply: 3V ~ 3.6V Package / Case: 48-LFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1965-ESP32-PICO-V3-0 2CT,1965-ESP32-PICO- V3-02DKR,1965-ESP32- PICO-V3-02TR

Win Source Part Number: 1057992-ESP32-PICO-V3-02
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.2
Data Rate: 150Mbps
Memory Size: 8MB Flash, 2MB SRAM
Antenna Type: Antenna Not Included, I-PEX
Power - Output: 19.5dBm
Sensitivity: -97dBm
Current - Receiving: 111mA ~ 117mA
Utilized IC / Part: ESP32
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
Current - Transmitting: 205mA ~ 385mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-LFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Other Names: 1965-ESP32-PICO-V3-02CT,1965-ESP32-PICO-V3-02DKR,1965-ESP32-PICO-V3-02TR

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-PICO-V3-02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-PICO-V3-02TR-ND
RF Transceiver Modules and Modems 1965-ESP32-PICO-V3-02TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-PICO-V3-02CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-PICO-V3-02CT-ND
RF Transceiver Modules and Modems 1965-ESP32-PICO-V3-02CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-PICO-V3-02DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-PICO-V3-02DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-PICO-V3-02DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-PICO-V3-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-PICO-V3-02
RF and Wireless - RF Transceiver Modules and Modems ESP32-PICO-V3-02
RF TXRX MOD BLUETOOTH I-PEX SMD

RF TXRX MOD BLUETOOTH I-PEX SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP32-PICO-V3-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-PICO-V3-02
RF Transceiver Modules and Modems ESP32-PICO-V3-02
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1057992-ESP32-PICO-V3-02 1965-ESP32-PICO-V3-02TR-ND ESP32-PICO-V3-02 ESP32-PICO-V3-02
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm -97 dBm 19.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details