Manufacturer: Espressif Systems
Win Source Part Number: 807826-ESP32-PICO-D4
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz ~ 2.5GHz
Protocol: 802.11b/g/n, Bluetooth v4.2 + EDR, Class 1, 2 and 3
Data Rate: 150Mbps
Memory Size: 4MB Flash
Power - Output: 20.5dBm
Sensitivity: -98.4dBm
Utilized IC / Part: ESP32
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: GPIO, I2C, I2S, PWM, SDIO, SPI, UART
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Surface Mount
2.4GHz~2.5GHz Bluetooth,WiFi ADC, SDIO, SPI, PWM, UART, I2C, I2S, GPIO QFN-48-EP(7x7) RF Transceiver ICs ROHS
RF TXRX MODULE BLUETOOTH SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 807826-ESP32-PICO-D4 | 1904-1029-2-ND | ESP32-PICO-D4 | ESP32-PICO-D4 | ESP32-PICO-D4 |
| Product Name | RF Transceiver Modules - ESP32-PICO-D4 | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | Radio Frequency Chip/Antenna >> RF Transceiver ICs | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Sensitivity | -98.4 dBm | -98.4 dBm | -98.4 dBm | -98.4 dBm | |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm | 20.5 dBm |