Espressif Systems RF Transceiver Modules and Modems ESP32-MINI-1-N4

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-MINI-1-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-MINI-1-N4TR-ND
RF Transceiver Modules and Modems 1965-ESP32-MINI-1-N4TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-MINI-1-N4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-MINI-1-N4DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-MINI-1-N4DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-MINI-1-N4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-MINI-1-N4CT-ND
RF Transceiver Modules and Modems 1965-ESP32-MINI-1-N4CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1354348-ESP32-MINI-1-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1354348-ESP32-MINI-1-N4
RF and Wireless - RF Transceiver Modules and Modems 1354348-ESP32-MINI-1-N4
Win Source Part Number: 1354348-ESP32-MINI-1 -N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: Module Base Product Number: ESP32 Mounting Type: Chassis Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 448kB ROM, 536kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Integrated, Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Modulation: CCK, DSSS, OFDM Power - Output: 13dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART Utilized IC / Part: ESP32 Current - Receiving: 95mA ~ 100mA Current - Transmitting: 130mA ~ 240mA

Win Source Part Number: 1354348-ESP32-MINI-1-N4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: Module
Base Product Number: ESP32
Mounting Type: Chassis Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.3V ~ 3.6V
Memory Size: 448kB ROM, 536kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Integrated, Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation: CCK, DSSS, OFDM
Power - Output: 13dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
Utilized IC / Part: ESP32
Current - Receiving: 95mA ~ 100mA
Current - Transmitting: 130mA ~ 240mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-MINI-1-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-MINI-1-N4
RF Transceiver Modules and Modems ESP32-MINI-1-N4
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-MINI-1-N4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-MINI-1-N4
RF and Wireless - RF Transceiver Modules and Modems ESP32-MINI-1-N4
RF TXRX MOD BT TRACE ANT CHAS MT

RF TXRX MOD BT TRACE ANT CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-MINI-1-N4TR-ND 1354348-ESP32-MINI-1-N4 ESP32-MINI-1-N4 ESP32-MINI-1-N4
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 13 dBm 13 dBm 13 dBm -98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 985289-AFBR-57B4APZC - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin
View Details
RF Transceiver Modules and Modems - MRF24J40MCT-I/RMTR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -108 dBm
View Details
3 suppliers