Espressif Systems Discrete Semiconductor Products - Diodes - Bridge Rectifiers ESP32-H2-MINI-1-N4

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Packaging: Bulk Part Status: Obsolete RF Family/Standard: Bluetooth Protocol: T1/CEPT Frequency: 2.3 GHz ~ 2.5 GHz Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace Utilized IC / Part: KS8995E
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Packaging: Bulk Part Status: Obsolete RF Family/Standard: Bluetooth Protocol: T1/CEPT Frequency: 2.3 GHz ~ 2.5 GHz Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace Utilized IC / Part: KS8995E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Packaging: Bulk Part Status: Obsolete RF Family/Standard: Bluetooth Protocol: T1/CEPT Frequency: 2.3 GHz ~ 2.5 GHz Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace Utilized IC / Part: KS8995E

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Packaging: Bulk
Part Status: Obsolete
RF Family/Standard: Bluetooth
Protocol: T1/CEPT
Frequency: 2.3 GHz ~ 2.5 GHz
Serial Interfaces: I²C, I²S, SPI, UART, USART
Antenna Type: PCB Trace
Utilized IC / Part: KS8995E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 10 volts
View Details