Espressif Systems Module WiFi Modules ROHS ESP32-FH4

Description
Module WiFi Modules ROHS
Description
Module WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
Module WiFi Modules ROHS
277-ESP32-FH4
Module WiFi Modules ROHS 277-ESP32-FH4
Module WiFi Modules ROHS

Module WiFi Modules ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Network and Communication Chips
Product Number 277-ESP32-FH4
Product Name Module WiFi Modules ROHS
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM20732Y-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details