Espressif Systems RF, RFID, Wireless Evaluation Boards ESP32-DEVKITC-32E

Description
ESP32-WROOM-32E - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board
Request a Quote Datasheet
Description
ESP32-WROOM-32E - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1965-ESP32-DEVKITC-32E-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1965-ESP32-DEVKITC-32E-ND
RF, RFID, Wireless Evaluation Boards 1965-ESP32-DEVKITC-32E-ND
ESP32-WROOM-32E - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board

ESP32-WROOM-32E - Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1338745-ESP32-DEVKITC-32E - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1338745-ESP32-DEVKITC-32E
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1338745-ESP32-DEVKITC-32E
Win Source Part Number: 1338745-ESP32-DEVKIT C-32E Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) , Bluetooth® Smart Ready 4.x Dual Mode Package: Bulk For Use With/Related Products: ESP32-WROOM-32E Standard Package: 240 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Espressif Systems Base Product Number: ESP32

Win Source Part Number: 1338745-ESP32-DEVKITC-32E
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) , Bluetooth® Smart Ready 4.x Dual Mode
Package: Bulk
For Use With/Related Products: ESP32-WROOM-32E
Standard Package: 240
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Base Product Number: ESP32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ESP32-DEVKITC-32E - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ESP32-DEVKITC-32E
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ESP32-DEVKITC-32E
ESP32-WROOM-32E 4MB FLASH

ESP32-WROOM-32E 4MB FLASH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1965-ESP32-DEVKITC-32E-ND 1338745-ESP32-DEVKITC-32E ESP32-DEVKITC-32E
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Wireless Systems; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products