Espressif Systems RF Transceiver ICs - ESP32-D2WD ESP32-D2WD

Description
Manufacturer: Espressif Win Source Part Number: 871237-ESP32-D2WD Operating Temperature Range: -40°C ~ 125°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ESP32-D2 Categories: RF/IF and RFID Case / Package: 48-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1904-1005-2, 1904-1005-1, 1904-1005-6
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 871237-ESP32-D2WD Operating Temperature Range: -40°C ~ 125°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ESP32-D2 Categories: RF/IF and RFID Case / Package: 48-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1904-1005-2, 1904-1005-1, 1904-1005-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ESP32-D2WD - 871237-ESP32-D2WD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ESP32-D2WD
871237-ESP32-D2WD
RF Transceiver ICs - ESP32-D2WD 871237-ESP32-D2WD
Manufacturer: Espressif Win Source Part Number: 871237-ESP32-D2WD Operating Temperature Range: -40°C ~ 125°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ESP32-D2 Categories: RF/IF and RFID Case / Package: 48-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1904-1005-2, 1904-1005-1, 1904-1005-6

Manufacturer: Espressif
Win Source Part Number: 871237-ESP32-D2WD
Operating Temperature Range: -40°C ~ 125°C
Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ESP32-D2
Categories: RF/IF and RFID
Case / Package: 48-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1904-1005-2, 1904-1005-1, 1904-1005-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 871237-ESP32-D2WD
Product Name RF Transceiver ICs - ESP32-D2WD
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details