Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Win Source Part Number: 1354203-ESP32-C3FH4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.402GHz ~ 2.48GHz
Package / Case: 32-VFQFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 400kB SRAM, 384kB ROM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included
Data Rate: 54Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 21dBm
Sensitivity: -105dBm
Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB
Current - Receiving: 84mA ~ 87mA
Current - Transmitting: 276mA ~ 335mA
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1904-ESP32-C3FH4CT-ND | 1354203-ESP32-C3FH4 | ESP32-C3FH4 | ESP32-C3FH4 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Sensitivity | -105 dBm | -105 dBm | -105 dBm | -105 dBm |
| Output Power | 21 dBm | 21 dBm | 21 dBm | 21 dBm |