Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP32-C3-MINI-1U-H4

Description
Win Source Part Number: 1370916-ESP32-C3-MIN I-1U-H4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 408kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FH4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370916-ESP32-C3-MIN I-1U-H4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 408kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FH4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370916-ESP32-C3-MINI-1U-H4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370916-ESP32-C3-MINI-1U-H4
RF and Wireless - RF Transceiver Modules and Modems 1370916-ESP32-C3-MINI-1U-H4
Win Source Part Number: 1370916-ESP32-C3-MIN I-1U-H4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 408kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FH4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA

Win Source Part Number: 1370916-ESP32-C3-MINI-1U-H4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-C3
Package: Tape & Reel
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 53-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 384kB ROM, 408kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included, U.FL
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 20.5dBm
Sensitivity: -104dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB
Utilized IC / Part: ESP32-C3FH4
Current - Receiving: 82mA ~ 84mA
Current - Transmitting: 290mA ~ 350mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-C3-MINI-1U-H4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-C3-MINI-1U-H4TR-ND
RF Transceiver Modules and Modems 1965-ESP32-C3-MINI-1U-H4TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-C3-MINI-1U-H4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-C3-MINI-1U-H4CT-ND
RF Transceiver Modules and Modems 1965-ESP32-C3-MINI-1U-H4CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-C3-MINI-1U-H4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-C3-MINI-1U-H4DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-C3-MINI-1U-H4DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-C3-MINI-1U-H4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-C3-MINI-1U-H4
RF Transceiver Modules and Modems ESP32-C3-MINI-1U-H4
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-C3-MINI-1U-H4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-C3-MINI-1U-H4
RF and Wireless - RF Transceiver Modules and Modems ESP32-C3-MINI-1U-H4
RF TXRX MOD BLUETOOTH U.FL SMD

RF TXRX MOD BLUETOOTH U.FL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1370916-ESP32-C3-MINI-1U-H4 1965-ESP32-C3-MINI-1U-H4TR-ND ESP32-C3-MINI-1U-H4 ESP32-C3-MINI-1U-H4
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz
Sensitivity -104 dBm -104 dBm -104 dBm -104 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data