Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP32-C3-MINI-1-N4

Description
Win Source Part Number: 1353782-ESP32-C3-MIN I-1-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 400kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FN4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA
Request a Quote Datasheet
Description
Win Source Part Number: 1353782-ESP32-C3-MIN I-1-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 400kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FN4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1353782-ESP32-C3-MINI-1-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1353782-ESP32-C3-MINI-1-N4
RF and Wireless - RF Transceiver Modules and Modems 1353782-ESP32-C3-MINI-1-N4
Win Source Part Number: 1353782-ESP32-C3-MIN I-1-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 400kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FN4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA

Win Source Part Number: 1353782-ESP32-C3-MINI-1-N4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-C3
Package: Tape & Reel
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 53-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 384kB ROM, 400kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 20.5dBm
Sensitivity: -104dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB
Utilized IC / Part: ESP32-C3FN4
Current - Receiving: 82mA ~ 84mA
Current - Transmitting: 290mA ~ 350mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-C3-MINI-1-N4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-C3-MINI-1-N4DKR-ND
RF Transceiver Modules and Modems 5407-ESP32-C3-MINI-1-N4DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-C3-MINI-1-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-C3-MINI-1-N4TR-ND
RF Transceiver Modules and Modems 5407-ESP32-C3-MINI-1-N4TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-C3-MINI-1-N4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-C3-MINI-1-N4CT-ND
RF Transceiver Modules and Modems 5407-ESP32-C3-MINI-1-N4CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-C3-MINI-1-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-C3-MINI-1-N4
RF Transceiver Modules and Modems ESP32-C3-MINI-1-N4
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
Hong Kong, China
SMD,13.2x16.6x2.4mm RF Modules ROHS
277-ESP32-C3-MINI-1-N4
SMD,13.2x16.6x2.4mm RF Modules ROHS 277-ESP32-C3-MINI-1-N4
SMD,13.2x16.6x2.4mm RF Modules ROHS

SMD,13.2x16.6x2.4mm RF Modules ROHS

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - ESP32-C3-MINI-1-N4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-C3-MINI-1-N4
RF and Wireless - RF Transceiver Modules and Modems ESP32-C3-MINI-1-N4
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Modules RF Transceivers
Product Number 1353782-ESP32-C3-MINI-1-N4 5407-ESP32-C3-MINI-1-N4DKR-ND ESP32-C3-MINI-1-N4 277-ESP32-C3-MINI-1-N4 ESP32-C3-MINI-1-N4
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems SMD,13.2x16.6x2.4mm RF Modules ROHS RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz
Sensitivity -104 dBm -104 dBm -104 dBm -104 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details