Espressif Systems RF Transceiver Modules - ESP-WROOM-02 ESP-WROOM-02

Description
Manufacturer: Espressif Win Source Part Number: 845379-ESP-WROOM-02 Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 18-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP-WROOM Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1009-6, ESP-WROOM-02(M1002H1 600PH3Q0), 1904-1009-2, 1904-1009-1
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 845379-ESP-WROOM-02 Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 18-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP-WROOM Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1009-6, ESP-WROOM-02(M1002H1 600PH3Q0), 1904-1009-2, 1904-1009-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP-WROOM-02 - 845379-ESP-WROOM-02 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP-WROOM-02
845379-ESP-WROOM-02
RF Transceiver Modules - ESP-WROOM-02 845379-ESP-WROOM-02
Manufacturer: Espressif Win Source Part Number: 845379-ESP-WROOM-02 Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 18-SMD Module Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESP-WROOM Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 1904-1009-6, ESP-WROOM-02(M1002H1 600PH3Q0), 1904-1009-2, 1904-1009-1

Manufacturer: Espressif
Win Source Part Number: 845379-ESP-WROOM-02
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 18-SMD Module
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ESP-WROOM
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 1904-1009-6, ESP-WROOM-02(M1002H1600PH3Q0), 1904-1009-2, 1904-1009-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 845379-ESP-WROOM-02
Product Name RF Transceiver Modules - ESP-WROOM-02
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
RF Transceiver Modules and Modems - 602-1904-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers