Espressif Systems RF Transceiver Modules and Modems ESP-WROOM-02-N2

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP-WROOM-02-N2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP-WROOM-02-N2TR-ND
RF Transceiver Modules and Modems 1965-ESP-WROOM-02-N2TR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370889-ESP-WROOM-02-N2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370889-ESP-WROOM-02-N2
RF and Wireless - RF Transceiver Modules and Modems 1370889-ESP-WROOM-02-N2
Win Source Part Number: 1370889-ESP-WROOM-02 -N2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP Package: Tape & Reel Product Status: Not For New Designs Frequency: 2.4GHz ~ 2.5GHz Package / Case: 18-SMD Module Base Product Number: ESP-WROOM Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V RF Family/Standard: WiFi Antenna Type: Integrated, Trace Data Rate: 72.2Mbps Protocol: 802.11b/g/n Power - Output: 20dBm Sensitivity: -98dBm Current - Transmitting: 120mA ~ 170mA

Win Source Part Number: 1370889-ESP-WROOM-02-N2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP
Package: Tape & Reel
Product Status: Not For New Designs
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 18-SMD Module
Base Product Number: ESP-WROOM
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.7V ~ 3.6V
RF Family/Standard: WiFi
Antenna Type: Integrated, Trace
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n
Power - Output: 20dBm
Sensitivity: -98dBm
Current - Transmitting: 120mA ~ 170mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP-WROOM-02-N2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP-WROOM-02-N2
RF Transceiver Modules and Modems ESP-WROOM-02-N2
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP-WROOM-02-N2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP-WROOM-02-N2
RF and Wireless - RF Transceiver Modules and Modems ESP-WROOM-02-N2
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP-WROOM-02-N2TR-ND 1370889-ESP-WROOM-02-N2 ESP-WROOM-02-N2 ESP-WROOM-02-N2
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 20 dBm 20 dBm 20 dBm -98 dBm
Package Type Surface Mount; 18-SMD Module 18-SMD Module Surface Mount; 18-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5330 MHz
Package Type Laminate
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1235-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 2100 MHz
View Details
AIR Module BoosterPack - A2530R24AZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details