Esico Triton International Solder Pot; Temperature Max Esico-Triton P360020

Description
Solder Pot; Temperature Max:625°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes
Datasheet
Description
Solder Pot; Temperature Max:625°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pot; Temperature Max Esico-Triton - 33F324 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot; Temperature Max Esico-Triton
33F324
Solder Pot; Temperature Max Esico-Triton 33F324
Solder Pot; Temperature Max:625°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes

Solder Pot; Temperature Max:625°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F324
Product Name Solder Pot; Temperature Max Esico-Triton
Output Power Capability 250W
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 512654 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-3 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Pincer Heads - MFP-Z -  - AMADA Weld Tech
Specs
Equipment Type Gun / Iron
Process Capability Resistance - Spot; Welding
View Details