Esico Triton International Solder Pot; Temperature Max Esico-Triton P3600

Description
SOLDER POT; Temperature Max:750°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes
Datasheet
Description
SOLDER POT; Temperature Max:750°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pot; Temperature Max Esico-Triton - 33F323 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot; Temperature Max Esico-Triton
33F323
Solder Pot; Temperature Max Esico-Triton 33F323
SOLDER POT; Temperature Max:750°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes

SOLDER POT; Temperature Max:750°F; Temperature Min:-; Output Power:250W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:-; Body Material:Cast iron crucibles ; Depth:1.75"; Power Rating:250W; Solder Capacity:2.25lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F323
Product Name Solder Pot; Temperature Max Esico-Triton
Output Power Capability 250W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024539 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 536 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - PMT800 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom IR heaters
View Details