The T/T is a chamber from ETS Lindgren.
Additional Features:
Dimensions: 18"x 18" x 18"
Includes EC-2005-1C EMI/RF filter
Frequency: 150kHz-10GHz
19" Rackmount EMI/RFI Enclosure
Shielding Performance of 120 dB+
Anechoic Chamber Lining
Double Electrically Isolated (DEI) RF Door
Bulkhead Connections & Heat Vent
The Table Top Model Enclosure may be used in any environment where the equipment under test needs high performance RF shielding, and can be isolated from the operator. Typical applications have included cell-site to cell-site testing, burst electronics applications, RF resistor testing, two-way radio testing and susceptibility testing.
The ETS-Lindgren T/T Enclosure is a high performance, portable shielded enclosure designed for fast, convenient EMI/RFI testing and verification. Built to the same reliable shielding standards as full size ETS-Lindgren enclosures, the Table Top Model Enclosure provides effective shielding in a compact, easy-to-use format.
Designed to meet a variety of demanding testing, QC/QA and repair requirements calling for shielding performance through 120 dB, the Table Top Model Enclosure is ideal for wireless, cellular, PCS, radio, cordless and pager applications.
The ETS-Lindgren's miniature style Double Electrically Isolated (DEI) RF door, featuring over center draw latches. Like the enclosure, the DEI door provides 120 dB attenuation to ensure maximum shielding performance.
The T/T is a chamber from ETS Lindgren.
Additional Features:
- Dimensions: 18"x 18" x 18"
- Includes EC-2005-1C EMI/RF filter
- Frequency: 150kHz-10GHz
- 19" Rackmount EMI/RFI Enclosure
- Shielding Performance of 120 dB+
- Anechoic Chamber Lining
- Double Electrically Isolated (DEI) RF Door
- Bulkhead Connections & Heat Vent
The Table Top Model Enclosure may be used in any environment where the equipment under test needs high performance RF shielding, and can be isolated from the operator. Typical applications have included cell-site to cell-site testing, burst electronics applications, RF resistor testing, two-way radio testing and susceptibility testing.
The ETS-Lindgren T/T Enclosure is a high performance, portable shielded enclosure designed for fast, convenient EMI/RFI testing and verification. Built to the same reliable shielding standards as full size ETS-Lindgren enclosures, the Table Top Model Enclosure provides effective shielding in a compact, easy-to-use format.
Designed to meet a variety of demanding testing, QC/QA and repair requirements calling for shielding performance through 120 dB, the Table Top Model Enclosure is ideal for wireless, cellular, PCS, radio, cordless and pager applications.
The ETS-Lindgren's miniature style Double Electrically Isolated (DEI) RF door, featuring over center draw latches. Like the enclosure, the DEI door provides 120 dB attenuation to ensure maximum shielding performance.