PTI Technologies, Inc. Pneumatic Filter PG-050-HH

Description
FILTER ELEMENT, 50 GPM, 1000 MICRON, 300 PSI COLLAPSE, 3-21/64 INCH OUTER DIAMETER, 5-1/2 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, 50 GPM, 1000 MICRON, 300 PSI COLLAPSE, 3-21/64 INCH OUTER DIAMETER, 5-1/2 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 119891715 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
119891715
Pneumatic Filter 119891715
FILTER ELEMENT, 50 GPM, 1000 MICRON, 300 PSI COLLAPSE, 3-21/64 INCH OUTER DIAMETER, 5-1/2 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, 50 GPM, 1000 MICRON, 300 PSI COLLAPSE, 3-21/64 INCH OUTER DIAMETER, 5-1/2 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 119891715
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Fan Filters - 4682785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Exhaust filter
Media Type Synthetic fibre
Length 8.82 inch (224 mm)
View Details