ES Systems S.A. Medium Isolated Pressure Sensor ESCP-MIS1

Description
ES Systems has developed a series of medium isolated pressure sensors suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error including thermal offsets is lower than ±0.25% FS. The ESCP-MIS1 is a family of pressure sensors in the standard ø19 stainless steel 316L capsule. In this type of sensors, the pressure is transferred hydraulically to the hermetically sealed sensing element through the oil used to fill the cavity between the sensing element and the stainless steel diaphragm. The pressure capsule interface is either I2C, SPI or analog. The sensors are provided calibrated and compensated at various temperature and pressure ranges from 10 bara to 350 bara. Custom materials like Hastelloy or Titanium are available upon request.
Datasheet
Description
ES Systems has developed a series of medium isolated pressure sensors suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error including thermal offsets is lower than ±0.25% FS. The ESCP-MIS1 is a family of pressure sensors in the standard ø19 stainless steel 316L capsule. In this type of sensors, the pressure is transferred hydraulically to the hermetically sealed sensing element through the oil used to fill the cavity between the sensing element and the stainless steel diaphragm. The pressure capsule interface is either I2C, SPI or analog. The sensors are provided calibrated and compensated at various temperature and pressure ranges from 10 bara to 350 bara. Custom materials like Hastelloy or Titanium are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Isolated Pressure Sensor - ESCP-MIS1 - ES Systems S.A.
Koropi, Greece
Medium Isolated Pressure Sensor
ESCP-MIS1
Medium Isolated Pressure Sensor ESCP-MIS1
ES Systems has developed a series of medium isolated pressure sensors suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors. The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error including thermal offsets is lower than ±0.25% FS. The ESCP-MIS1 is a family of pressure sensors in the standard ø19 stainless steel 316L capsule. In this type of sensors, the pressure is transferred hydraulically to the hermetically sealed sensing element through the oil used to fill the cavity between the sensing element and the stainless steel diaphragm. The pressure capsule interface is either I2C, SPI or analog. The sensors are provided calibrated and compensated at various temperature and pressure ranges from 10 bara to 350 bara. Custom materials like Hastelloy or Titanium are available upon request.

ES Systems has developed a series of medium isolated pressure sensors suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES Systems’ innovative microfabrication process for silicon capacitive sensors.

The capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error including thermal offsets is lower than ±0.25% FS.

The ESCP-MIS1 is a family of pressure sensors in the standard Ø19 stainless steel 316L capsule. In this type of sensors, the pressure is transferred hydraulically to the hermetically sealed sensing element through the oil used to fill the cavity between the sensing element and the stainless steel diaphragm. The pressure capsule interface is either I2C, SPI or analog. The sensors are provided calibrated and compensated at various temperature and pressure ranges from 10 bara to 350 bara. Custom materials like Hastelloy or Titanium are available upon request.

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Sensors
Product Number ESCP-MIS1
Product Name Medium Isolated Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074043-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP219N3621XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers