Gate Drivers +3.3V/+5V, 8-Channel, Relay Drivers with Product overview: MAX4823ETP+ from Analog Devices / Maxim Integrated is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V, +5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, +3.3V, +5V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-MAX4823ETP+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 906-MAX4823ETP+ |
| Product Name | +3.3V +5V Gate Driver IC |
| Number of Outputs | 8 Output |
| Supply Voltage | 2.3 to 5.5 volts |
| Rise Time | 2000 ns |