The ADuM263N is a 6-channel digital isolator based on iCoupler technology, designed for general-purpose isolation and signal translation across a barrier. It operates with supply voltages from 1.7 V to 5.5 V on either side, enabling level translation and low dynamic power consumption. The device has a 5.0 kV rms isolation rating, supports data rates up to 150 Mbps, and exhibits a maximum propagation delay of 13 ns at 5 V operation. It is housed in a 16-lead, wide body SOIC_IC package and is RoHS-compliant. Safety certifications include UL 1577, CSA Component Acceptance Notice 5A, VDE DIN V VDE V 0884-11:2017-01, and CQC GB4943.1-2011. Fail-safe output states are available when input power is absent.
DGTL ISO 5000VRMS 6CH GP 16SOIC Product overview: ADUM263N0BRIZ from Analog Devices Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ADUM263N0BRIZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 901-ADUM263N0BRIZ |
| Product Name | Signal Isolator and Optocoupler |
| Output | CMOS |