The ADuM240E is a quad-channel digital isolator based on iCoupler technology, providing 5.0 kV rms isolation with a maximum propagation delay of 15 ns for 1.8 V operation and 13 ns for 5 V operation, and a maximum data rate of 150 Mbps. It is available in a 16-lead, RoHS-compliant SOIC package, supports 1.8 V to 5 V level translation, and operates up to 125°C. The device has high common-mode transient immunity of 100 kV/μs, an 8000 V peak reinforced surge isolation voltage, and meets UL 1577, VDE V 0884-10, CSA, and CQC safety standards. The ADuM240E variant features a VE1/VE2 pin configuration on pins 7 and 10 for enable/disable control. It is qualified for automotive applications with derivatives such as ADuM240E0W designed for automotive use.
DGTL ISO 5000VRMS 4CH GP 16SOIC Product overview: ADUM240E0BRIZ from Analog Devices Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ADUM240E0BRIZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 901-ADUM240E0BRIZ |
| Product Name | Signal Isolator and Optocoupler |
| Mounting Option | Tube |