The ADuM2201ARWZ is a dual-channel digital isolator with a 5 kV rms isolation rating, supporting data rates up to 10 Mbps and operating from 3.0 V to 5.5 V on either side. It features a 16-lead SOIC wide body package (RW-16) with a maximum pulse width distortion of 3 ns and channel-to-channel matching of 3 ns. The device operates from −40°C to +105°C and includes dc correctness through a patented refresh feature. It meets UL 1577, CSA, IEC 60601-1, IEC 60950-1, and VDE V 0884-10 safety standards. The part supports 3.3 V to 5 V level translation and exceeds 25 kV/μs common-mode transient immunity.
DGTL ISO 5KV 2CH GEN PURP 16SOIC Product overview: ADUM2201ARWZ-RLTR from Analog Devices Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 5KV, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ADUM2201ARWZ-RLT
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 901-ADUM2201ARWZ-RLTR |
| Product Name | Dual 5KV Signal Isolator and Optocoupler |
| Mounting Option | Reel - TR |