The ADuM1281 is a dual-channel digital isolator based on iCoupler® technology, providing galvanic isolation with a 3000 V rms rating for one minute per UL 1577. It features a propagation delay of 23 ns typical, pulse width distortion less than 2 ns, and channel-to-channel matching of 5 ns for C grade. The device supports data rates up to 100 Mbps, operates with supply voltages from 3.135 V to 5.5 V on either side, and includes a default high output state. It is qualified for automotive applications and complies with VDE V 0884-10 with a V_IORM of 560 V peak. The part is housed in a narrow body, RoHS-compliant, 8-lead SOIC package. Common-mode transient immunity exceeds 25 kV/μs, and it operates reliably at temperatures up to 125°C.
DGTL ISO 3000VRMS 2CH GP 8SOIC Product overview: ADUM1281CRZ from Analog Devices Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ADUM1281CRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 901-ADUM1281CRZ |
| Product Name | Dual Signal Isolator and Optocoupler |
| Output | CMOS |