ERSAELECTRONICS PTE. LTD. 100MHz 450kHz Rf Mixer 861-NJM2552V-TE1

Description
RF Mixer 100MHz Inpt Mxr 450kHz FM/AM Dmdultr Product overview: NJM2552V-TE1 from Nisshinbo Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450kHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHz, 450kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-NJM2552V-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer 100MHz Inpt Mxr 450kHz FM/AM Dmdultr Product overview: NJM2552V-TE1 from Nisshinbo Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450kHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHz, 450kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-NJM2552V-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 450kHz Rf Mixer - 861-NJM2552V-TE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 450kHz Rf Mixer
861-NJM2552V-TE1
100MHz 450kHz Rf Mixer 861-NJM2552V-TE1
RF Mixer 100MHz Inpt Mxr 450kHz FM/AM Dmdultr Product overview: NJM2552V-TE1 from Nisshinbo Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450kHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHz, 450kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-NJM2552V-TE1 can be used for catalog matching and distributor lookup.

RF Mixer 100MHz Inpt Mxr 450kHz FM/AM Dmdultr Product overview: NJM2552V-TE1 from Nisshinbo Micro Devices is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 450kHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 100MHz, 450kHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-NJM2552V-TE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers
Product Number 861-NJM2552V-TE1
Product Name 100MHz 450kHz Rf Mixer
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rf Mixer - 861-HMC203 - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
RF 14000 to 23000 MHz
View Details
MSOP Rf Mixer - 861-HMC488MS8GETR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type General Purpose
RF 4000 to 7000 MHz
View Details
2.7GHZ Rf Mixer - 861-ADL5354ACPZ-R2 - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type Cellular
RF 2200 to 2700 MHz
View Details
Rf Mixer - 861-HMC218BMS8GETR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type WiMax
RF 3500 to 8000 MHz
View Details