The MAX2538ETI is a quadruple-mode LNA/mixer IC designed for cellular, PCS, and GPS applications in mobile handsets, integrating separate signal paths for each band to optimize performance and power efficiency. It features an embedded GPS LNA/mixer path with no external VCO or SAW filter required, and operates with ultra-low average current under 10mA in CDMA mode. The device supports multiple gain states for dynamic range optimization and includes a 28-pin QFN package measuring 5mm x 5mm with an exposed thermal pad. It operates from -40°C to +85°C with a supply voltage of 2.7V to 3.3V, consuming 28.9mA to 36mA in cellular high-gain/high-linea
IC MIXER CELL/PCS/GPS 28TQFN Product overview: MAX2538ETI-T from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2538ETI-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-MAX2538ETI-T |
| Product Name | Rf Mixer |
| Package Type | Reel - TR |