The MAX2039 is a high-linearity passive upconverter and downconverter mixer designed for RF frequencies from 1700MHz to 2200MHz, supporting UMTS/WCDMA, DCS, and PCS base-station applications. It features an integrated LO buffer, dual-input LO switch with 45dB isolation, and on-chip baluns for single-ended RF and LO interfaces. The device offers a noise figure of 7.3dB, conversion loss of 7.1dB, and input IP3 of +34.5dBm in downconversion mode. It operates with a nominal LO drive of 0dBm and draws less than 135mA supply current. The part is housed in a compact 20-pin thin QFN package with an exposed paddle, measuring 5mm x 5mm, and is rated for operation from -40°C to +85°C. It is pin-compatible with the MAX2031 mixer.
IC MIXR 1.7-2.2GHZ UP/DWN 20TQFN Product overview: MAX2039ETP+T from Analog Devices Inc./Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2039ETP+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-MAX2039ETP+T |
| Product Name | 2.2GHZ Rf Mixer |
| Package Type | Tape & Reel (TR) |