ERSAELECTRONICS PTE. LTD. 650MHz 1000MHz Rf Mixer 861-MAX2031ETP+

Description
RF Mixer High-Linearity, 650MHz to 1000MHz Upconv Product overview: MAX2031ETP+ from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 650MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2031ETP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer High-Linearity, 650MHz to 1000MHz Upconv Product overview: MAX2031ETP+ from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 650MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2031ETP+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650MHz 1000MHz Rf Mixer
861-MAX2031ETP+
650MHz 1000MHz Rf Mixer 861-MAX2031ETP+
RF Mixer High-Linearity, 650MHz to 1000MHz Upconv Product overview: MAX2031ETP+ from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 650MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2031ETP+ can be used for catalog matching and distributor lookup.

RF Mixer High-Linearity, 650MHz to 1000MHz Upconv Product overview: MAX2031ETP+ from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 650MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2031ETP+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers
Product Number 861-MAX2031ETP+
Product Name 650MHz 1000MHz Rf Mixer
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

ERSAELECTRONICS PTE. LTD.
Specs
Package Type Strip
Mixer Type WiMAX / WiBro
RF 1600 to 3000 MHz
View Details
100MHz 450kHz Rf Mixer - 861-NJM2552V-TE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
600MHZ 1.3GHZ Rf Mixer - 861-LTC5540IUH#TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type GSM, LTE, W-CDMA
RF 600 to 1300 MHz
View Details
Rf Mixer - 861-HMC339 - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
Mixer Type General Purpose
RF 33000 to 42000 MHz
View Details