ERSAELECTRONICS PTE. LTD. 815MHz 1000MHz Rf Mixer 861-MAX2029ETP+T

Description
RF Mixer High-Linearity, 815MHz to 1000MHz Upconv Product overview: MAX2029ETP+T from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 815MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 815MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2029ETP+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Mixer High-Linearity, 815MHz to 1000MHz Upconv Product overview: MAX2029ETP+T from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 815MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 815MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2029ETP+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
815MHz 1000MHz Rf Mixer
861-MAX2029ETP+T
815MHz 1000MHz Rf Mixer 861-MAX2029ETP+T
RF Mixer High-Linearity, 815MHz to 1000MHz Upconv Product overview: MAX2029ETP+T from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 815MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 815MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2029ETP+T can be used for catalog matching and distributor lookup.

RF Mixer High-Linearity, 815MHz to 1000MHz Upconv Product overview: MAX2029ETP+T from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 815MHz, 1000MHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 815MHz, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MAX2029ETP+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers
Product Number 861-MAX2029ETP+T
Product Name 815MHz 1000MHz Rf Mixer
Package Type Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rf Mixer - 861-HMC410AMS8GETR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type General Purpose
RF 9000 to 15000 MHz
View Details
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type LTE, WiMax
RF 1700 to 2200 MHz
View Details
500MHZ Rf Mixer - 861-AD608AR - ERSAELECTRONICS PTE. LTD.
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Mixer Type FM, GSM, PM, PHS, FM
RF 500 MHz
View Details
ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type LTE, MMDS, WCS, WiMAX
RF 2000 to 3900 MHz
View Details