The LTC5592 is a dual-channel, high dynamic range downconverting mixer designed for RF applications between 1.6GHz and 2.7GHz, with an LO range of 1.5GHz to 2.5GHz. It offers 8.3dB conversion gain and 27.3dBm IIP3 at 2.35GHz, with a noise figure of 9.8dB. Operating from a 3.3V supply, it consumes 1.3W in normal mode and 0.8W in low power mode, and includes independent channel shutdown. The device features 47dB channel-to-channel isolation, 50Ω single-ended RF and LO inputs, and operates from -40°C to 105°C. It is packaged in a 24-lead 5mm × 5mm plastic QFN with an exposed ground pad.
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN Product overview: LTC5592IUH#PBF from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-LTC5592IUH#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-LTC5592IUH#PBF |
| Product Name | 2.7GHZ Rf Mixer |
| Package Type | Tube |