The LTC5543 is a high dynamic range passive downconverting mixer optimized for 2.3GHz to 4GHz RF applications, with an LO range of 2.4GHz to 3.6GHz. It features 8.4dB conversion gain at 2500MHz, 24.5dBm IIP3, and 10.2dB noise figure at 2500MHz, operating from a 3.3V supply with 660mW power consumption. The device includes an integrated SPDT LO switch with high isolation, 50Ω single-ended RF and LO inputs, and a shutdown pin. It is housed in a 20-lead (5mm × 5mm) QFN package with an exposed ground pad. The operating temperature range is -40°C to 85°C.
IC MIXER 2.3-4GHZ DWN CONV 20QFN Product overview: LTC5543IUH#PBF from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-LTC5543IUH#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-LTC5543IUH#PBF |
| Product Name | 4GHZ Rf Mixer |
| Package Type | Tube |