The HMC553AG is a GaAs MMIC double-balanced mixer designed for use as an upconverter or downconverter between 6 GHz and 14 GHz, with no DC bias required. It features a 7-pad bare die package measuring 0.950 mm × 0.750 mm and is RoHS compliant. The mixer offers conversion loss up to 10 dB maximum, LO to RF isolation of at least 32 dB, and an input IP3 up to 21 dBm typical. It supports an IF bandwidth from DC to 5 GHz and operates with LO drive levels between 9 dBm and 15 dBm.
MIXERS Product overview: HMC553AG from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC553AG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC553AG |
| Product Name | Rf Mixer |
| Package Type | Tray |