The HMC292LC3B is a GaAs MMIC fundamental passive mixer designed for upconversion or downconversion between 16 and 30 GHz in point-to-point radios, VSAT systems, and test equipment. It requires no DC bias, offers an input IP3 of up to +21 dBm, LO to RF isolation of 40 dB, and an IF bandwidth from DC to 8 GHz. Housed in a 12-lead ceramic SMT package measuring 3x3 mm, it features 1000V ESD protection (Class 1C) and is RoHS-compliant.
IC MMIC MIXER HI IP3 DIE Product overview: HMC292 from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-HMC292 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 861-HMC292 |
| Product Name | Rf Mixer |
| Package Type | Bulk |